3M Standard Abrasives Buff and Blend 830130 HS A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 6 in Width x 30 ft Length - 35870 66000133869

Description
Standard Abrasives Buff and Blend 830130 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 6 in and length of 30 ft.
Description
Standard Abrasives Buff and Blend 830130 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 6 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 830130 HS A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 6 in Width x 30 ft Length - 35870 - 051115-35870 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 830130 HS A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 6 in Width x 30 ft Length - 35870
051115-35870
Standard Abrasives Buff and Blend 830130 HS A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 6 in Width x 30 ft Length - 35870 051115-35870
Standard Abrasives Buff and Blend 830130 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 6 in and length of 30 ft.

Standard Abrasives Buff and Blend 830130 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 6 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35870
Product Name Standard Abrasives Buff and Blend 830130 HS A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 6 in Width x 30 ft Length - 35870
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand SC Medium Grit Paper Cut Sheet - 66261104718 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Silicon Carbide
Grit Size 100
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details