3M Standard Abrasives Buff and Blend 846821 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 35159 66000133836

Description
Standard Abrasives Buff and Blend non-woven 846821 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35159 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 846821 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35159 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 846821 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 35159 - 051115-35159 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 846821 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 35159
051115-35159
Standard Abrasives Buff and Blend 846821 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 35159 051115-35159
Standard Abrasives Buff and Blend non-woven 846821 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35159 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.

Standard Abrasives Buff and Blend non-woven 846821 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35159 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35159
Product Name Standard Abrasives Buff and Blend 846821 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 35159
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166248 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 172368 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Applications & Materials Abraded Tile
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.874 inch (22.2 mm)
View Details
3M ™ Polishing Film Discs - FSC-035XN498PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Flock
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details