3M Standard Abrasives Buff and Blend 846921 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 5 in Diameter - 33170 66000133786

Description
Standard Abrasives Buff and Blend non-woven 846921 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33170 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 846921 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33170 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 846921 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 5 in Diameter - 33170 - 051115-33170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 846921 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 5 in Diameter - 33170
051115-33170
Standard Abrasives Buff and Blend 846921 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 5 in Diameter - 33170 051115-33170
Standard Abrasives Buff and Blend non-woven 846921 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33170 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.

Standard Abrasives Buff and Blend non-woven 846921 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33170 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33170
Product Name Standard Abrasives Buff and Blend 846921 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 5 in Diameter - 33170
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834161710 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742036-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Grinding and Blending and Finishing Discs - FX™ Surface Cleaning Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details