3M Standard Abrasives Buff and Blend 811030 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 33042 66000133752

Description
Standard Abrasives Buff and Blend 811030 HS type 27 disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives type 27 disc can be run at a maximum speed of 11000 RPMs.
Description
Standard Abrasives Buff and Blend 811030 HS type 27 disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives type 27 disc can be run at a maximum speed of 11000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 811030 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 33042 - 051115-33042 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 811030 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 33042
051115-33042
Standard Abrasives Buff and Blend 811030 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 33042 051115-33042
Standard Abrasives Buff and Blend 811030 HS type 27 disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives type 27 disc can be run at a maximum speed of 11000 RPMs.

Standard Abrasives Buff and Blend 811030 HS type 27 disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives type 27 disc can be run at a maximum speed of 11000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33042
Product Name Standard Abrasives Buff and Blend 811030 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 33042
Bore / Shank 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834163834 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 215494 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 8.86 inch (225 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
3M ™ Lapping Film Discs - HDF5XNO.5662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details