3M Standard Abrasives 852840 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43181 66000133521

Description
Standard Abrasives 852840 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 852840 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852840 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43181 - 051141-43181 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852840 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43181
051141-43181
Standard Abrasives 852840 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43181 051141-43181
Standard Abrasives 852840 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 852840 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-43181
Product Name Standard Abrasives 852840 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43181
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Charger Thin Depressed Center Wheel - 66252837013 - Norton Abrasives
Specs
Type Aluminum Oxide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details