3M Standard Abrasives 730439 Half Tapered Ceramic Cartridge Roll - 100 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 43178 66000133497

Description
Standard Abrasives 730439 half tapered cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 100. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 730439 half tapered cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 100. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730439 Half Tapered Ceramic Cartridge Roll - 100 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 43178 - 051141-43178 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730439 Half Tapered Ceramic Cartridge Roll - 100 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 43178
051141-43178
Standard Abrasives 730439 Half Tapered Ceramic Cartridge Roll - 100 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 43178 051141-43178
Standard Abrasives 730439 half tapered cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 100. The cartridge roll has a length of 2 in.

Standard Abrasives 730439 half tapered cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 100. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-43178
Product Name Standard Abrasives 730439 Half Tapered Ceramic Cartridge Roll - 100 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 43178
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Coarse Grit Paper Sheet - 7660702772 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Sanding Sheets for Solid Surface - 991C - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Type Silicon Carbide
Grit Size 60 to 1000
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details