3M Standard Abrasives GP 855653 A/O Aluminum Oxide AO Plus Wheel - 10 in Diameter - 5 in Center Hole - Thickness 1 - 43171 66000133422

Description
Standard Abrasives GP 855653 plus wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 thick.
Description
Standard Abrasives GP 855653 plus wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives GP 855653 A/O Aluminum Oxide AO Plus Wheel - 10 in Diameter - 5 in Center Hole - Thickness 1 - 43171 - 051141-43171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives GP 855653 A/O Aluminum Oxide AO Plus Wheel - 10 in Diameter - 5 in Center Hole - Thickness 1 - 43171
051141-43171
Standard Abrasives GP 855653 A/O Aluminum Oxide AO Plus Wheel - 10 in Diameter - 5 in Center Hole - Thickness 1 - 43171 051141-43171
Standard Abrasives GP 855653 plus wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 thick.

Standard Abrasives GP 855653 plus wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43171
Product Name Standard Abrasives GP 855653 A/O Aluminum Oxide AO Plus Wheel - 10 in Diameter - 5 in Center Hole - Thickness 1 - 43171
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235767 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 240
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Merit AO Medium Grit Cross Pad - 8834182148 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details