3M Standard Abrasives 730440 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1/4 in Diameter - 1/8 in Center Hole - 43160 66000133315

Description
Standard Abrasives 730440 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.
Description
Standard Abrasives 730440 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730440 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1/4 in Diameter - 1/8 in Center Hole - 43160 - 051141-43160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730440 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1/4 in Diameter - 1/8 in Center Hole - 43160
051141-43160
Standard Abrasives 730440 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1/4 in Diameter - 1/8 in Center Hole - 43160 051141-43160
Standard Abrasives 730440 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.

Standard Abrasives 730440 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-43160
Product Name Standard Abrasives 730440 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1/4 in Diameter - 1/8 in Center Hole - 43160
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper Sheet - 7660700631 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Aluminum Oxide
Grit Size 180
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details