3M Standard Abrasives 730435 A/O Aluminum Oxide AO A/O, AO, deburring, polishing, cleaning, blending - Eyelet Attachment - 3 in Diameter - 43154 66000133257

Description
Standard Abrasives 730435 A/O, AO, deburring, polishing, cleaning, blending uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the A/O, AO, deburring, polishing, cleaning, blending forming a grit of 80. The eyelet attachment allows for easy mounting to the tool or pad.
Description
Standard Abrasives 730435 A/O, AO, deburring, polishing, cleaning, blending uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the A/O, AO, deburring, polishing, cleaning, blending forming a grit of 80. The eyelet attachment allows for easy mounting to the tool or pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730435 A/O Aluminum Oxide AO A/O, AO, deburring, polishing, cleaning, blending - Eyelet Attachment - 3 in Diameter - 43154 - 051141-43154 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730435 A/O Aluminum Oxide AO A/O, AO, deburring, polishing, cleaning, blending - Eyelet Attachment - 3 in Diameter - 43154
051141-43154
Standard Abrasives 730435 A/O Aluminum Oxide AO A/O, AO, deburring, polishing, cleaning, blending - Eyelet Attachment - 3 in Diameter - 43154 051141-43154
Standard Abrasives 730435 A/O, AO, deburring, polishing, cleaning, blending uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the A/O, AO, deburring, polishing, cleaning, blending forming a grit of 80. The eyelet attachment allows for easy mounting to the tool or pad.

Standard Abrasives 730435 A/O, AO, deburring, polishing, cleaning, blending uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the A/O, AO, deburring, polishing, cleaning, blending forming a grit of 80. The eyelet attachment allows for easy mounting to the tool or pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43154
Product Name Standard Abrasives 730435 A/O Aluminum Oxide AO A/O, AO, deburring, polishing, cleaning, blending - Eyelet Attachment - 3 in Diameter - 43154
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Norton Medallion SGZ Type 01/41 Small Diameter Cut-Off Wheel <=3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 3.00 inch (76.2 mm)
Type Ceramic
View Details
Resin Fiber Disc - 742087-3-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Surface Cleaning Discs for Velcro Systems - QUICK-STEP FX™ - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
View Details