3M Standard Abrasives 541357 Medium Black TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment 66000133034

Description
Standard Abrasives 541357 ts quick change disc pad is another extremely high quality product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.
Description
Standard Abrasives 541357 ts quick change disc pad is another extremely high quality product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 541357 Medium Black TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 051115-37222 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 541357 Medium Black TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment
051115-37222
Standard Abrasives 541357 Medium Black TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment 051115-37222
Standard Abrasives 541357 ts quick change disc pad is another extremely high quality product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Standard Abrasives 541357 ts quick change disc pad is another extremely high quality product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37222
Product Name Standard Abrasives 541357 Medium Black TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TS (Type II) Quick-Change Cloth Disc - 08834163383 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742075-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
General Purpose Surface Cleaning Sanding Discs - COOLCUT™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details