3M Standard Abrasives 548057 Medium Black TP Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment 66000132903

Description
Standard Abrasives 548057 tp quick change disc pad is another superb product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TP pad.
Description
Standard Abrasives 548057 tp quick change disc pad is another superb product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TP pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 548057 Medium Black TP Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 051128-90604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 548057 Medium Black TP Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment
051128-90604
Standard Abrasives 548057 Medium Black TP Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment 051128-90604
Standard Abrasives 548057 tp quick change disc pad is another superb product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TP pad.

Standard Abrasives 548057 tp quick change disc pad is another superb product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TP pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051128-90604
Product Name Standard Abrasives 548057 Medium Black TP Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.57 inch (40 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Masonry A Type 01/41 Circular Saw Cut-Off Wheel - 07660789000 - 07660789000 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 6.50 inch (165 mm)
Type Aluminum Oxide
View Details
Resin Fiber Disc - 742037-8-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details