3M Standard Abrasives 546060 Medium Black TR Quick Change Disc Pad - 3 in DIA - 1/4 in Shank - Shank Thread Attachment 66000132887

Description
Standard Abrasives 546060 tr quick change disc pad is another exceptional product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TR pad.
Description
Standard Abrasives 546060 tr quick change disc pad is another exceptional product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TR pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 546060 Medium Black TR Quick Change Disc Pad - 3 in DIA - 1/4 in Shank - Shank Thread Attachment - 051128-90620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 546060 Medium Black TR Quick Change Disc Pad - 3 in DIA - 1/4 in Shank - Shank Thread Attachment
051128-90620
Standard Abrasives 546060 Medium Black TR Quick Change Disc Pad - 3 in DIA - 1/4 in Shank - Shank Thread Attachment 051128-90620
Standard Abrasives 546060 tr quick change disc pad is another exceptional product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TR pad.

Standard Abrasives 546060 tr quick change disc pad is another exceptional product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TR pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051128-90620
Product Name Standard Abrasives 546060 Medium Black TR Quick Change Disc Pad - 3 in DIA - 1/4 in Shank - Shank Thread Attachment
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 400 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166287 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Disc for Cleaning Stainless Steel Welds - FX™ STAINLESS - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Removes heat tint and discoloration from welds on stainless steel
Mounting Bore or Center Mount
View Details