3M Standard Abrasives 546054 Medium Black Roloc TR Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment 66000132846

Description
Standard Abrasives 546054 roloc tr quick change disc pad is another exceptional product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TR pad.
Description
Standard Abrasives 546054 roloc tr quick change disc pad is another exceptional product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TR pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 546054 Medium Black Roloc TR Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 051128-90596 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 546054 Medium Black Roloc TR Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment
051128-90596
Standard Abrasives 546054 Medium Black Roloc TR Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment 051128-90596
Standard Abrasives 546054 roloc tr quick change disc pad is another exceptional product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TR pad.

Standard Abrasives 546054 roloc tr quick change disc pad is another exceptional product from Standard Abrasives. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TR pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051128-90596
Product Name Standard Abrasives 546054 Medium Black Roloc TR Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment
Outer / OD 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zenith CA Coarse TR (Type III) Quick-Change Fiber Disc - 08834166041 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742091-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details