3M Standard Abrasives 541058 Hard TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90611 66000132762

Description
Standard Abrasives 541058 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.
Description
Standard Abrasives 541058 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 541058 Hard TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90611 - 051128-90611 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 541058 Hard TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90611
051128-90611
Standard Abrasives 541058 Hard TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90611 051128-90611
Standard Abrasives 541058 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Standard Abrasives 541058 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051128-90611
Product Name Standard Abrasives 541058 Hard TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90611
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 01/41 Small Diameter Cut-Off Wheel <=3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 2.88 inch (73.02 mm)
Type Aluminum Oxide
View Details
Polishing Bobs - 2403776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 0.98 inch (25 mm)
View Details
Floor Sanding Discs - X1556Q - Flexovit USA, Inc.
Specs
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Floors
Outer / OD 15.00 inch (381 mm)
Type Silicon Carbide
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details