3M Standard Abrasives 541056 Soft TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 32692 66000132754

Description
Standard Abrasives 541056 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.
Description
Standard Abrasives 541056 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 541056 Soft TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 32692 - 051115-32692 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 541056 Soft TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 32692
051115-32692
Standard Abrasives 541056 Soft TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 32692 051115-32692
Standard Abrasives 541056 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Standard Abrasives 541056 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32692
Product Name Standard Abrasives 541056 Soft TS Quick Change Disc Pad - 2 in DIA - 1/4 in Shank - Shank Thread Attachment - 32692
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.50 inch (38 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Norton Masonry C Type 01/41 High Speed Cut-Off Wheel - 07660705495 - 07660705495 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 14.00 inch (356 mm)
Type Silicon Carbide
View Details
Resin Fiber Disc - 742039-4-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Disc for Light Welds - TWIST BLENDEX U™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 3.00 inch (76.2 mm)
View Details