3M Standard Abrasives 850366 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 10 in Diameter - 5 in Center Hole - Thickness 3 in - 43134 66000132374

Description
Standard Abrasives 850366 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick.
Description
Standard Abrasives 850366 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850366 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 10 in Diameter - 5 in Center Hole - Thickness 3 in - 43134 - 051141-43134 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850366 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 10 in Diameter - 5 in Center Hole - Thickness 3 in - 43134
051141-43134
Standard Abrasives 850366 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 10 in Diameter - 5 in Center Hole - Thickness 3 in - 43134 051141-43134
Standard Abrasives 850366 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick.

Standard Abrasives 850366 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43134
Product Name Standard Abrasives 850366 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 10 in Diameter - 5 in Center Hole - Thickness 3 in - 43134
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP120 - 66260306361 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1235764 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 36
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
ScotchBrite™ Light Duty Cleansing Pad - 7445 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details