3M Standard Abrasives 730422 A/O Aluminum Oxide AO Cross Pad P120 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 43062 66000131657

Description
Standard Abrasives 730422 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.
Description
Standard Abrasives 730422 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730422 A/O Aluminum Oxide AO Cross Pad P120 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 43062 - 051141-43062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730422 A/O Aluminum Oxide AO Cross Pad P120 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 43062
051141-43062
Standard Abrasives 730422 A/O Aluminum Oxide AO Cross Pad P120 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 43062 051141-43062
Standard Abrasives 730422 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.

Standard Abrasives 730422 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43062
Product Name Standard Abrasives 730422 A/O Aluminum Oxide AO Cross Pad P120 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 43062
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Small Area General Purpose Sponge - 07660749504 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205871 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 80
View Details
Nylon Hand Pads - NS744 Series - DME Company
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
View Details