3M Standard Abrasives 730415 A/O Aluminum Oxide AO Square Pad 80 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43030 66000131335

Description
Standard Abrasives 730415 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 4 in and length of 4 in.
Description
Standard Abrasives 730415 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 4 in and length of 4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730415 A/O Aluminum Oxide AO Square Pad 80 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43030 - 051141-43030 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730415 A/O Aluminum Oxide AO Square Pad 80 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43030
051141-43030
Standard Abrasives 730415 A/O Aluminum Oxide AO Square Pad 80 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43030 051141-43030
Standard Abrasives 730415 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 4 in and length of 4 in.

Standard Abrasives 730415 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 4 in and length of 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43030
Product Name Standard Abrasives 730415 A/O Aluminum Oxide AO Square Pad 80 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43030
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Dry Ice Multi-Air CA Medium Paper H&L Vacuum File Strip - 69957394464 - Norton Abrasives
Specs
Features Open
Length 16.5 inch (419 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details