3M Standard Abrasives 730413 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43028 66000131319

Description
Standard Abrasives 730413 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 3 in and length of 3 in.
Description
Standard Abrasives 730413 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 3 in and length of 3 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730413 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43028 - 051141-43028 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730413 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43028
051141-43028
Standard Abrasives 730413 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43028 051141-43028
Standard Abrasives 730413 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 3 in and length of 3 in.

Standard Abrasives 730413 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 3 in and length of 3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43028
Product Name Standard Abrasives 730413 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43028
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Dry Ice Multi-Air CA Fine Paper H&L Vacuum File Strip - 69957394459 - Norton Abrasives
Specs
Features Open
Length 5 inch (127 mm)
Width 2.75 inch (69.85 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205874 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 180
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details