3M Standard Abrasives 730411 A/O Aluminum Oxide AO Square Pad 80 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43026 66000131293

Description
Standard Abrasives 730411 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 3 in and length of 3 in.
Description
Standard Abrasives 730411 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 3 in and length of 3 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730411 A/O Aluminum Oxide AO Square Pad 80 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43026 - 051141-43026 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730411 A/O Aluminum Oxide AO Square Pad 80 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43026
051141-43026
Standard Abrasives 730411 A/O Aluminum Oxide AO Square Pad 80 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43026 051141-43026
Standard Abrasives 730411 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 3 in and length of 3 in.

Standard Abrasives 730411 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 3 in and length of 3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43026
Product Name Standard Abrasives 730411 A/O Aluminum Oxide AO Square Pad 80 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 43026
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Medium Grit Cross Pad - 8834184116 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Sandpaper, Sanding Blocks & Pads - 2205873 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 150
View Details
ScotchBrite™ Light Duty Cleansing Pad - 7445 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details