3M Standard Abrasives 730410 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43025 66000131285

Description
Standard Abrasives 730410 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 4 in and length of 4 in.
Description
Standard Abrasives 730410 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 4 in and length of 4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730410 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43025 - 051141-43025 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730410 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43025
051141-43025
Standard Abrasives 730410 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43025 051141-43025
Standard Abrasives 730410 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 4 in and length of 4 in.

Standard Abrasives 730410 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 4 in and length of 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43025
Product Name Standard Abrasives 730410 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 1/2 in Pad Thickness - 43025
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 148055 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Flexible Abrasive Sponge - 07660700950 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details