3M Standard Abrasives 730408 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43023 66000131269

Description
Standard Abrasives 730408 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 730408 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730408 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43023 - 051141-43023 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730408 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43023
051141-43023
Standard Abrasives 730408 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43023 051141-43023
Standard Abrasives 730408 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.

Standard Abrasives 730408 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43023
Product Name Standard Abrasives 730408 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43023
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details
Merit AO Coarse Grit Cross Pad - 8834184943 - Norton Abrasives
Specs
Features Closed
Length 1 inch (25.4 mm)
Width 1 inch (25.4 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details