3M Standard Abrasives P.A.R.T. 800092 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 3/4 in Diameter - 43019 66000131228

Description
Standard Abrasives P.A.R.T. non-woven 800092 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43019 having a coarse grade.
Description
Standard Abrasives P.A.R.T. non-woven 800092 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43019 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives P.A.R.T. 800092 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 3/4 in Diameter - 43019 - 051141-43019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives P.A.R.T. 800092 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 3/4 in Diameter - 43019
051141-43019
Standard Abrasives P.A.R.T. 800092 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 3/4 in Diameter - 43019 051141-43019
Standard Abrasives P.A.R.T. non-woven 800092 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43019 having a coarse grade.

Standard Abrasives P.A.R.T. non-woven 800092 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43019 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43019
Product Name Standard Abrasives P.A.R.T. 800092 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 3/4 in Diameter - 43019
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167103 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742106-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Coarse Conditioning Discs - TWIST™ Blendex - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
View Details