3M Standard Abrasives 730406 Ceramic Cross Pad 120 Grit - 6 in Width x 6 in Length - 2 in Pad Thickness - 43006 66000131095

Description
Standard Abrasives 730406 cross pad uses ceramic as the abrasive material. Standard Abrasives incorporates this ceramic material into the cross pad forming a grit of 120. The cross pad has a width of 6 in and length of 6 in.
Description
Standard Abrasives 730406 cross pad uses ceramic as the abrasive material. Standard Abrasives incorporates this ceramic material into the cross pad forming a grit of 120. The cross pad has a width of 6 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730406 Ceramic Cross Pad 120 Grit - 6 in Width x 6 in Length - 2 in Pad Thickness - 43006 - 051141-43006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730406 Ceramic Cross Pad 120 Grit - 6 in Width x 6 in Length - 2 in Pad Thickness - 43006
051141-43006
Standard Abrasives 730406 Ceramic Cross Pad 120 Grit - 6 in Width x 6 in Length - 2 in Pad Thickness - 43006 051141-43006
Standard Abrasives 730406 cross pad uses ceramic as the abrasive material. Standard Abrasives incorporates this ceramic material into the cross pad forming a grit of 120. The cross pad has a width of 6 in and length of 6 in.

Standard Abrasives 730406 cross pad uses ceramic as the abrasive material. Standard Abrasives incorporates this ceramic material into the cross pad forming a grit of 120. The cross pad has a width of 6 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43006
Product Name Standard Abrasives 730406 Ceramic Cross Pad 120 Grit - 6 in Width x 6 in Length - 2 in Pad Thickness - 43006
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834182156 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205874 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 180
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
ScotchBrite™ General Purpose Hand Pad - 7447 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details