3M Standard Abrasives 730400 A/O Aluminum Oxide AO Cross Pad P240 Grit - 3 in Width x 3 in Length - 1 in Pad Thickness - 42987 66000130907

Description
Standard Abrasives 730400 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P240. The cross pad has a width of 3 in and length of 3 in.
Description
Standard Abrasives 730400 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P240. The cross pad has a width of 3 in and length of 3 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730400 A/O Aluminum Oxide AO Cross Pad P240 Grit - 3 in Width x 3 in Length - 1 in Pad Thickness - 42987 - 051141-42987 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730400 A/O Aluminum Oxide AO Cross Pad P240 Grit - 3 in Width x 3 in Length - 1 in Pad Thickness - 42987
051141-42987
Standard Abrasives 730400 A/O Aluminum Oxide AO Cross Pad P240 Grit - 3 in Width x 3 in Length - 1 in Pad Thickness - 42987 051141-42987
Standard Abrasives 730400 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P240. The cross pad has a width of 3 in and length of 3 in.

Standard Abrasives 730400 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P240. The cross pad has a width of 3 in and length of 3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-42987
Product Name Standard Abrasives 730400 A/O Aluminum Oxide AO Cross Pad P240 Grit - 3 in Width x 3 in Length - 1 in Pad Thickness - 42987
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP800 - 66260306363 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 1235766 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details