3M Standard Abrasives GP 850362 A/O Aluminum Oxide AO Plus Wheel - 16 in Diameter - 8 in Center Hole - Thickness 6 - 42967 66000130584

Description
Standard Abrasives GP 850362 plus wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 6 thick.
Description
Standard Abrasives GP 850362 plus wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 6 thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives GP 850362 A/O Aluminum Oxide AO Plus Wheel - 16 in Diameter - 8 in Center Hole - Thickness 6 - 42967 - 051141-42967 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives GP 850362 A/O Aluminum Oxide AO Plus Wheel - 16 in Diameter - 8 in Center Hole - Thickness 6 - 42967
051141-42967
Standard Abrasives GP 850362 A/O Aluminum Oxide AO Plus Wheel - 16 in Diameter - 8 in Center Hole - Thickness 6 - 42967 051141-42967
Standard Abrasives GP 850362 plus wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 6 thick.

Standard Abrasives GP 850362 plus wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 6 thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-42967
Product Name Standard Abrasives GP 850362 A/O Aluminum Oxide AO Plus Wheel - 16 in Diameter - 8 in Center Hole - Thickness 6 - 42967
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Flexible Abrasive Sponge - 07660700950 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details