3M Standard Abrasives 730397 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 42940 66000130311

Description
Standard Abrasives 730397 straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 730397 straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730397 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 42940 - 051141-42940 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730397 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 42940
051141-42940
Standard Abrasives 730397 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 42940 051141-42940
Standard Abrasives 730397 straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Standard Abrasives 730397 straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-42940
Product Name Standard Abrasives 730397 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 42940
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Norton ProSand AO Coarse Grit Paper Sheet - 07660702631 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 794520-1-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 120
View Details