3M Standard Abrasives 850205 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 42938 66000130295

Description
Standard Abrasives 850205 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 850205 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850205 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 42938 - 051141-42938 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850205 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 42938
051141-42938
Standard Abrasives 850205 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 42938 051141-42938
Standard Abrasives 850205 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 850205 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-42938
Product Name Standard Abrasives 850205 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 42938
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Cross Pad - 66261194508 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205876 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 280
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
View Details