3M Standard Abrasives 645719 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53329 66000126921

Description
Standard Abrasives 645719 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645719 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645719 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53329 - 051141-53329 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645719 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53329
051141-53329
Standard Abrasives 645719 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53329 051141-53329
Standard Abrasives 645719 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645719 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53329
Product Name Standard Abrasives 645719 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53329
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461165 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742040-9-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details