3M Standard Abrasives 645718 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53328 66000126913

Description
Standard Abrasives 645718 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645718 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645718 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53328 - 051141-53328 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645718 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53328
051141-53328
Standard Abrasives 645718 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53328 051141-53328
Standard Abrasives 645718 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645718 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53328
Product Name Standard Abrasives 645718 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53328
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461185 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
FIX TZ Pyramid Flap Disc - 80932 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting HookLoop
Outer / OD 4.50 inch (114 mm)
View Details
4-1/2" x 7/8" 40 Grit Zirconia T29 Flap Disc - DWA8206 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
Type Diamond
View Details