3M Standard Abrasives 645709 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53325 66000126889

Description
Standard Abrasives 645709 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645709 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645709 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53325 - 051141-53325 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645709 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53325
051141-53325
Standard Abrasives 645709 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53325 051141-53325
Standard Abrasives 645709 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645709 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53325
Product Name Standard Abrasives 645709 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53325
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167097 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details