3M Standard Abrasives 645707 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53323 66000126863

Description
Standard Abrasives 645707 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645707 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645707 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53323 - 051141-53323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645707 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53323
051141-53323
Standard Abrasives 645707 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53323 051141-53323
Standard Abrasives 645707 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645707 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53323
Product Name Standard Abrasives 645707 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53323
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Medium Grit Paper H&L File Strip - 63642506238 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
5 Tiger Aluminum RFD 120 Grit 5/8-11 UNC - 60616 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details
Abrasive Discs - 215958 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details