3M Standard Abrasives 645889 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53317 66000126806

Description
Standard Abrasives 645889 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 645889 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645889 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53317 - 051141-53317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645889 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53317
051141-53317
Standard Abrasives 645889 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53317 051141-53317
Standard Abrasives 645889 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 645889 HP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53317
Product Name Standard Abrasives 645889 HP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53317
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
View Details
Norton Stick & Sand AO Medium Grit Cloth PSA Disc - 07660701981 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742071-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details