3M Standard Abrasives 645879 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53313 66000126764

Description
Standard Abrasives 645879 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645879 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645879 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53313 - 051141-53313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645879 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53313
051141-53313
Standard Abrasives 645879 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53313 051141-53313
Standard Abrasives 645879 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645879 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53313
Product Name Standard Abrasives 645879 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 53313
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Merit FlexEdge AO Fine TP (Type I) Quick-Change Cloth Disc - 08834164339 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1849240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
View Details
Grinding and Blending and Finishing Discs - FX™ Surface Cleaning Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details
Floor Sanding Discs - X1561 - Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth; Paper; Combination
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Floors
Outer / OD 16.00 inch (406 mm)
View Details