3M Standard Abrasives 645868 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53308 66000126715

Description
Standard Abrasives 645868 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645868 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645868 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53308 - 051141-53308 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645868 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53308
051141-53308
Standard Abrasives 645868 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53308 051141-53308
Standard Abrasives 645868 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645868 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53308
Product Name Standard Abrasives 645868 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53308
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461188 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742038-6-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Flap Disc For Aluminum Surfaces - Enduro-Flex Alu™ - Walter Surface Technologies
Specs
Disc / Backing Type Eco-Trim™ trimmable backing
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Bore or Center Mount
View Details