Standard Abrasives 645960 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051141-53306 |
| Product Name | Standard Abrasives 645960 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53306 |
| Disc / Backing Type | Polyester |