3M Standard Abrasives 645958 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53304 66000126673

Description
Standard Abrasives 645958 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 645958 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645958 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53304 - 051141-53304 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645958 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53304
051141-53304
Standard Abrasives 645958 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53304 051141-53304
Standard Abrasives 645958 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 645958 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53304
Product Name Standard Abrasives 645958 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53304
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167055 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2794927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
7" x 5/8"-11 40 Grit Zirconia T29 Flap Disc - DWA8216H - DEWALT Industrial Tool Co.
Specs
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details
Flap Discs, Sanding Discs, Polishing Felt Discs and Surface Conditioning Discs - QUICK-STEP™ Trial Pack - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details