3M Standard Abrasives 645950 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53302 66000126657

Description
Standard Abrasives 645950 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 645950 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645950 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53302 - 051141-53302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645950 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53302
051141-53302
Standard Abrasives 645950 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53302 051141-53302
Standard Abrasives 645950 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 645950 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53302
Product Name Standard Abrasives 645950 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53302
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 50 # or Microns
View Details
Merit Zirc Plus ZA Coarse TP (Type I) Quick-Change Cloth Disc - 08834167034 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Grinding and Blending and Finishing Discs - FX™ Surface Cleaning Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details