3M Standard Abrasives 645947 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42907 66000126624

Description
Standard Abrasives 645947 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 645947 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645947 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42907 - 051141-42907 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645947 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42907
051141-42907
Standard Abrasives 645947 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42907 051141-42907
Standard Abrasives 645947 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 645947 HP Type 27 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-42907
Product Name Standard Abrasives 645947 HP Type 27 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42907
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642505281 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details