3M Standard Abrasives 645980 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42906 66000126616

Description
Standard Abrasives 645980 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645980 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645980 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42906 - 051141-42906 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645980 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42906
051141-42906
Standard Abrasives 645980 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42906 051141-42906
Standard Abrasives 645980 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645980 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-42906
Product Name Standard Abrasives 645980 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42906
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Dry Ice CA Fine Paper H&L Disc - 63642506375 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Outer / OD 6.00 inch (152 mm)
View Details
FIX Fleece (Nonwoven) Disc - 80653 - CS UNITEC
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742107-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details