3M Standard Abrasives 645977 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42903 66000126582

Description
Standard Abrasives 645977 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645977 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645977 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42903 - 051141-42903 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645977 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42903
051141-42903
Standard Abrasives 645977 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42903 051141-42903
Standard Abrasives 645977 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645977 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-42903
Product Name Standard Abrasives 645977 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42903
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504877 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
7
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
View Details
Abrasive Discs - 216231 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details