3M Standard Abrasives 645997 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42887 66000126426

Description
Standard Abrasives 645997 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645997 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645997 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42887 - 051141-42887 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645997 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42887
051141-42887
Standard Abrasives 645997 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42887 051141-42887
Standard Abrasives 645997 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645997 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-42887
Product Name Standard Abrasives 645997 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42887
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166300 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Wheels - 1953581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Bore / Shank 0.512 inch (13 mm)
Type Silicon carbide
View Details
Abrasive Discs - 215818 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details