3M Standard Abrasives 645989 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42885 66000126400

Description
Standard Abrasives 645989 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645989 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645989 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42885 - 051141-42885 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645989 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42885
051141-42885
Standard Abrasives 645989 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42885 051141-42885
Standard Abrasives 645989 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645989 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-42885
Product Name Standard Abrasives 645989 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42885
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton AO Medium Grit TR (Type III) Quick-Change Fiber Disc - 07660702401 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange
View Details
Resin Fiber Disc - 794104-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details