3M Standard Abrasives 645929 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42877 66000126327

Description
Standard Abrasives 645929 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 645929 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645929 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42877 - 051141-42877 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645929 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42877
051141-42877
Standard Abrasives 645929 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42877 051141-42877
Standard Abrasives 645929 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 645929 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-42877
Product Name Standard Abrasives 645929 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42877
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642504337 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2794925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
4-1/2" x 7/8" 40 Grit Zirconia T29 Flap Disc - DWA8206 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
Type Diamond
View Details