3M Standard Abrasives 645927 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42875 66000126301

Description
Standard Abrasives 645927 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 645927 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645927 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42875 - 051141-42875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645927 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42875
051141-42875
Standard Abrasives 645927 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42875 051141-42875
Standard Abrasives 645927 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 645927 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-42875
Product Name Standard Abrasives 645927 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 42875
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Norton NorZon Plus RightCut 5SGZ Type 01/41 Right Angle Cut-Off Wheel - 66252842008 - 66252842008 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 6.00 inch (152 mm)
Type Ceramic
View Details
FIX Zirconium Flap Disc - 80906 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting HookLoop
Outer / OD 4.50 inch (114 mm)
View Details
Resin Fiber Disc - 742075-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details