3M Standard Abrasives 709016 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41588 66000126293

Description
Standard Abrasives 709016 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.
Description
Standard Abrasives 709016 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 709016 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41588 - 051115-41588 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 709016 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41588
051115-41588
Standard Abrasives 709016 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41588 051115-41588
Standard Abrasives 709016 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Standard Abrasives 709016 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41588
Product Name Standard Abrasives 709016 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41588
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149825 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Bands - 46442 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 19100 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details