3M Standard Abrasives 712924 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41623 66000126285

Description
Standard Abrasives 712924 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.
Description
Standard Abrasives 712924 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 712924 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41623 - 051115-41623 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 712924 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41623
051115-41623
Standard Abrasives 712924 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41623 051115-41623
Standard Abrasives 712924 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Standard Abrasives 712924 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41623
Product Name Standard Abrasives 712924 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41623
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137563 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Discs - Z5005F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details