3M Standard Abrasives 703115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41650 66000126277

Description
Standard Abrasives 703115 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.
Description
Standard Abrasives 703115 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 703115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41650 - 051115-41650 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 703115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41650
051115-41650
Standard Abrasives 703115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41650 051115-41650
Standard Abrasives 703115 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Standard Abrasives 703115 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41650
Product Name Standard Abrasives 703115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41650
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502639 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Flap Disc For Aluminum Surfaces - Enduro-Flex Alu™ - Walter Surface Technologies
Specs
Type Alumina Zirconia
Max Speed 8600 to 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Discs - Z4545F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details