3M Standard Abrasives 721557 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41727 66000126244

Description
Standard Abrasives 721557 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.
Description
Standard Abrasives 721557 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 721557 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41727 - 051115-41727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 721557 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41727
051115-41727
Standard Abrasives 721557 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41727 051115-41727
Standard Abrasives 721557 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Standard Abrasives 721557 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41727
Product Name Standard Abrasives 721557 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41727
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137563 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z4532FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details