3M Standard Abrasives 714992 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41726 66000126236

Description
Standard Abrasives 714992 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 714992 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 714992 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41726 - 051115-41726 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 714992 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41726
051115-41726
Standard Abrasives 714992 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41726 051115-41726
Standard Abrasives 714992 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 714992 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41726
Product Name Standard Abrasives 714992 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 4 in Diameter - 41726
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834132017 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Spiral Band Sleeves - 46042 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 15000 rpm
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details